Brady Corporation Chemical & Hazardous Materials Sign 40928

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 40928 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
40928
Chemical & Hazardous Materials Sign 40928
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40928-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40928-ND
Signs, Nameplates, Posters 2267-40928-ND
B555 10X14 BLU/BLK/WHT NOTICE

B555 10X14 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40928 - 754476-40928 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40928
754476-40928
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40928 754476-40928
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40928 2267-40928-ND 754476-40928
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 14 in Width x 10 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40928
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details