Brady Corporation Chemical & Hazardous Materials Sign 40927

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 40927 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
40927
Chemical & Hazardous Materials Sign 40927
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40927-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40927-ND
Signs, Nameplates, Posters 2267-40927-ND
B555 7X10 BLU/BLK/WHT NOTICE

B555 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40927 - 754476-40927 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40927
754476-40927
Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40927 754476-40927
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40927 2267-40927-ND 754476-40927
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Water Sanitation Sign - 10 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE - 40927
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Health Hazard
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details