Brady Corporation Chemical & Hazardous Materials Sign 40908

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 40908 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
40908
Chemical & Hazardous Materials Sign 40908
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER TOXIC CHEMICALS - 40908 - 754476-40908 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER TOXIC CHEMICALS - 40908
754476-40908
Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER TOXIC CHEMICALS - 40908 754476-40908
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: DANGER TOXIC CHEMICALS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: DANGER TOXIC CHEMICALS. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 40908 754476-40908
Product Name Chemical & Hazardous Materials Sign Brady B-555 Aluminum Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - TEXT: DANGER TOXIC CHEMICALS - 40908
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details