Brady Corporation Admittance Sign 40811

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40811 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40811
Admittance Sign 40811
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40811-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40811-ND
Signs, Nameplates, Posters 2267-40811-ND
B555 10X14 BLK/WHT

B555 10X14 BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PRIVATE PROPERTY NO DUMPING - 40811 - 754476-40811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PRIVATE PROPERTY NO DUMPING - 40811
754476-40811
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PRIVATE PROPERTY NO DUMPING - 40811 754476-40811
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: PRIVATE PROPERTY NO DUMPING. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This loitering, soliciting, & trespassing sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: PRIVATE PROPERTY NO DUMPING. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40811 2267-40811-ND 754476-40811
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 14 in Width x 10 in Height - TEXT: PRIVATE PROPERTY NO DUMPING - 40811
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 7631812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details
Pipe Identification - 1878869-4 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details