Brady Corporation Admittance Sign 40789

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40789 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40789
Admittance Sign 40789
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40789-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40789-ND
Signs, Nameplates, Posters 2267-40789-ND
B555 7X10 BLK/WHT

B555 7X10 BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO LOITERING - 40789 - 754476-40789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO LOITERING - 40789
754476-40789
Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO LOITERING - 40789 754476-40789
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: NO LOITERING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady loitering, soliciting, & trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This loitering, soliciting, & trespassing sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: NO LOITERING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40789 2267-40789-ND 754476-40789
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Loitering, Soliciting, & Trespassing Sign - 10 in Width x 7 in Height - TEXT: NO LOITERING - 40789
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details