Brady Corporation Admittance Sign 40768

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40768 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40768
Admittance Sign 40768
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40768-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40768-ND
Signs, Nameplates, Posters 2267-40768-ND
B555 10X14 BLK/ORG WARNING RESTR

B555 10X14 BLK/ORG WARNING RESTR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40768 - 754476-40768 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40768
754476-40768
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40768 754476-40768
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40768 2267-40768-ND 754476-40768
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40768
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details