Brady Corporation Admittance Sign 40767

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40767 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40767
Admittance Sign 40767
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40767-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40767-ND
Signs, Nameplates, Posters 2267-40767-ND
B555 7X10 BLK/ORG WARNING

B555 7X10 BLK/ORG WARNING

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40767 - 754476-40767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40767
754476-40767
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40767 754476-40767
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40767 2267-40767-ND 754476-40767
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: WARNING RESTRICTED AREA AUTHORIZED EMPLOYEES ONLY - 40767
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details