Brady Corporation Admittance Sign 40766

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40766 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40766
Admittance Sign 40766
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40766-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40766-ND
Signs, Nameplates, Posters 2267-40766-ND
B555 10X14 BLK/ORG WARNING NO TR

B555 10X14 BLK/ORG WARNING NO TR

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING NO TRESPASSING - 40766 - 754476-40766 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING NO TRESPASSING - 40766
754476-40766
Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING NO TRESPASSING - 40766 754476-40766
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: WARNING NO TRESPASSING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady restricted area / no trespassing sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: WARNING NO TRESPASSING. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40766 2267-40766-ND 754476-40766
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: WARNING NO TRESPASSING - 40766
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details