Brady Corporation Admittance Sign 40730

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40730 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40730
Admittance Sign 40730
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40730-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40730-ND
Signs, Nameplates, Posters 2267-40730-ND
B555 10X14 BLU/BLK/WHT NOTICE ON

B555 10X14 BLU/BLK/WHT NOTICE ON

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ONLY AUTHORIZED PERSONS TO ENTER THIS AREA - 40730 - 754476-40730 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ONLY AUTHORIZED PERSONS TO ENTER THIS AREA - 40730
754476-40730
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ONLY AUTHORIZED PERSONS TO ENTER THIS AREA - 40730 754476-40730
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: NOTICE ONLY AUTHORIZED PERSONS TO ENTER THIS AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: NOTICE ONLY AUTHORIZED PERSONS TO ENTER THIS AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40730 2267-40730-ND 754476-40730
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 10 in Height - TEXT: NOTICE ONLY AUTHORIZED PERSONS TO ENTER THIS AREA - 40730
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details