Brady Corporation Admittance Sign 40698

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40698 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40698
Admittance Sign 40698
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40698-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40698-ND
Signs, Nameplates, Posters 2267-40698-ND
B555 10X14 BLU/BLK/WHT

B555 10X14 BLU/BLK/WHT

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Admittance Sign - 14 in Width x 10 in Height - 40698 - 754476-40698 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Admittance Sign - 14 in Width x 10 in Height - 40698
754476-40698
Brady B-555 Aluminum Rectangle White Admittance Sign - 14 in Width x 10 in Height - 40698 754476-40698
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady admittance sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NOTICE ALL LUNCH BOXES, PACKAGES, BAGS, PURSES, ETC ARE SUBJECT TO INSPECTION. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady admittance sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This admittance sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NOTICE ALL LUNCH BOXES, PACKAGES, BAGS, PURSES, ETC ARE SUBJECT TO INSPECTION. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40698 2267-40698-ND 754476-40698
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Admittance Sign - 14 in Width x 10 in Height - 40698
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 2267874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cleaning in Progress
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details