Brady Corporation Admittance Sign 40686

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40686 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40686
Admittance Sign 40686
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40686-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40686-ND
Signs, Nameplates, Posters 2267-40686-ND
B555 10X14 RED/BLK/WHT DANGER PE

B555 10X14 RED/BLK/WHT DANGER PE

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40686 - 754476-40686 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40686
754476-40686
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40686 754476-40686
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pesticide use, spraying & storage sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pesticide use, spraying & storage sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady pesticide use, spraying & storage sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This pesticide use, spraying & storage sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40686 2267-40686-ND 754476-40686
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40686
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Exit Signs - 8134524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit down
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details