Brady Corporation Admittance Sign 40685

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40685 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40685
Admittance Sign 40685
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40685-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40685-ND
Signs, Nameplates, Posters 2267-40685-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40685 - 754476-40685 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40685
754476-40685
Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40685 754476-40685
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pesticide use, spraying & storage sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady pesticide use, spraying & storage sign is produced using aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40685 2267-40685-ND 754476-40685
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Pesticide Use, Spraying & Storage Sign - 10 in Width x 7 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 40685
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details