Brady Corporation Admittance Sign 40657

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40657 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40657
Admittance Sign 40657
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40657-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40657-ND
Signs, Nameplates, Posters 2267-40657-ND
B555 7X10 RED/BLK/WHT DANGER

B555 7X10 RED/BLK/WHT DANGER

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 40657 - 754476-40657 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 40657
754476-40657
Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 40657 754476-40657
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40657 2267-40657-ND 754476-40657
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Electrical Safety Sign - 10 in Width x 7 in Height - TEXT: DANGER ELECTRICAL EQUIPMENT AUTHORIZED PERSONNEL ONLY - 40657
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7632023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details