Brady Corporation Admittance Sign 40623

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40623 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40623
Admittance Sign 40623
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40623-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40623-ND
Signs, Nameplates, Posters 2267-40623-ND
B555 7X10 BLK/YEL CAUTION

B555 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT ENTER - 40623 - 754476-40623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT ENTER - 40623
754476-40623
Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT ENTER - 40623 754476-40623
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: CAUTION DO NOT ENTER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: CAUTION DO NOT ENTER. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40623 2267-40623-ND 754476-40623
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION DO NOT ENTER - 40623
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details