Brady Corporation Admittance Sign 40617

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 40617 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
40617
Admittance Sign 40617
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-40617-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-40617-ND
Signs, Nameplates, Posters 2267-40617-ND
B555 7X10 BLK/YEL CAUTION

B555 7X10 BLK/YEL CAUTION

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - 40617 - 754476-40617 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - 40617
754476-40617
Brady B-555 Aluminum Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - 40617 754476-40617
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady environment air testing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This environment air testing sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION BEFORE ENTERING, TEST FOR EXPLOSIVE ATMOSPHERE TEST FOR OXYGEN DEFICIENCY SUPPLY FRESH AIR TO WORK AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady environment air testing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This environment air testing sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: CAUTION BEFORE ENTERING, TEST FOR EXPLOSIVE ATMOSPHERE TEST FOR OXYGEN DEFICIENCY SUPPLY FRESH AIR TO WORK AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 40617 2267-40617-ND 754476-40617
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Environment Air Testing Sign - 10 in Width x 7 in Height - 40617
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details