Brady Corporation Labels, Labeling 3PS-500-2-YL-S

Description
Label
Request a Quote Datasheet
Description
Label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-3PS-500-2-YL-S-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-3PS-500-2-YL-S-ND
Labels, Labeling 2267-3PS-500-2-YL-S-ND
Label

Label

Buy Now Datasheet
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.851 in Height - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Printabl - 662820-17217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.851 in Height - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Printabl
662820-17217
Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.851 in Height - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Printabl 662820-17217
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.851 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 250 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.851 in H. Supports thermal transfer printing. Compatible for wires from 0.187 in to 0.45 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-3PS-500-2-YL-S-ND 662820-17217
Product Name Labels, Labeling Brady Permasleeve B-342 Yellow Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.851 in Height - 0.187 in Min Wire Dia to 0.45 in Max Wire Dia - Double-Side Printabl
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 7587939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
2 MIL White Matte Polyimide Label Material - XF-102M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details