"White Heat Shrinkable Label 0.50"" W x 0.13"" Dia (12.7mm x 3.2mm); Cable O.D. 0.05"" ~ 0.11"" (1.2mm ~ 2.8mm)"
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 2500 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.046 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Label Materials | Label Materials |
| Product Number | 2267-3PS-125-2-WT-4-ND | 662820-02256 |
| Product Name | Labels, Labeling | Brady Permasleeve B-342 White Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.235 in Height - 0.046 in Min Wire Dia to 0.11 in Max Wire Dia - Double-Side Printable |
| Materials of Construction | Plastic / Film; Polyolefin (PO) |