Brady Corporation Labels, Labeling 3PS-125-2-GR-2

Description
"Green Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.05"" ~ 0.11"" (1.2mm ~ 2.8mm)"
Request a Quote Datasheet
Description
"Green Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.05"" ~ 0.11"" (1.2mm ~ 2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 2267-3PS-125-2-GR-2-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
2267-3PS-125-2-GR-2-ND
Labels, Labeling 2267-3PS-125-2-GR-2-ND
"Green Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.05"" ~ 0.11"" (1.2mm ~ 2.8mm)"

"Green Heat Shrinkable Label 1.00"" W x 0.13"" Dia (25.4mm x 3.2mm); Cable O.D. 0.05"" ~ 0.11"" (1.2mm ~ 2.8mm)"

Buy Now Datasheet
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.235 in Height - 0.046 in Min Wire Dia to 0.11 in Max Wire Dia - Double-Side Printable - 662820-57577 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.235 in Height - 0.046 in Min Wire Dia to 0.11 in Max Wire Dia - Double-Side Printable
662820-57577
Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.235 in Height - 0.046 in Min Wire Dia to 0.11 in Max Wire Dia - Double-Side Printable 662820-57577
The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.046 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady Permasleeve die-cut thermal transfer printer sleeve is made of polyolefin, comes packaged 5000 labels per roll and is used with Thermal Transfer Printers. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-342 die-cut thermal transfer printer sleeve are: 2 in W x 0.235 in H. Supports thermal transfer printing. Compatible for wires from 0.046 in to 0.11 in Diameter. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Label Materials Label Materials
Product Number 2267-3PS-125-2-GR-2-ND 662820-57577
Product Name Labels, Labeling Brady Permasleeve B-342 Green Polyolefin Thermal Transfer Die-Cut Thermal Transfer Printer Sleeve - 2 in Width - 0.235 in Height - 0.046 in Min Wire Dia to 0.11 in Max Wire Dia - Double-Side Printable
Materials of Construction Plastic / Film; Polyolefin (PO)
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-805/000-005 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details