Brady Corporation Cables, Wires - Management - Labels, Labeling 3FR-187-2-BK

Description
Win Source Part Number: 1132749-3FR-187-2-BK Category: Cables, Wires - Management>Labels, Labeling Series: PermaSleeve® Color: Black Package: Bulk Standard Package: 1 Material: Polyolefin (PO) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 662820917090,2267-3F R-187-2-BK Base Product Number: 3FR-187 Label Type: Heat Shrinkable Label Size: 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1132749-3FR-187-2-BK Category: Cables, Wires - Management>Labels, Labeling Series: PermaSleeve® Color: Black Package: Bulk Standard Package: 1 Material: Polyolefin (PO) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 662820917090,2267-3F R-187-2-BK Base Product Number: 3FR-187 Label Type: Heat Shrinkable Label Size: 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1132749-3FR-187-2-BK
Cables, Wires - Management - Labels, Labeling 1132749-3FR-187-2-BK
Win Source Part Number: 1132749-3FR-187-2-BK Category: Cables, Wires - Management>Labels, Labeling Series: PermaSleeve® Color: Black Package: Bulk Standard Package: 1 Material: Polyolefin (PO) Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Mfr: Brady Corporation Other Names: 662820917090,2267-3F R-187-2-BK Base Product Number: 3FR-187 Label Type: Heat Shrinkable Label Size: 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)

Win Source Part Number: 1132749-3FR-187-2-BK
Category: Cables, Wires - Management>Labels, Labeling
Series: PermaSleeve®
Color: Black
Package: Bulk
Standard Package: 1
Material: Polyolefin (PO)
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Brady Corporation
Other Names: 662820917090,2267-3FR-187-2-BK
Base Product Number: 3FR-187
Label Type: Heat Shrinkable
Label Size: 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1132749-3FR-187-2-BK
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details