Brady Corporation Bilingual Sign 39961

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 39961 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
39961
Bilingual Sign 39961
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 14 in Width x 20 in Height - Language English / Spanish - 39961 - 754476-39961 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 14 in Width x 20 in Height - Language English / Spanish - 39961
754476-39961
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 14 in Width x 20 in Height - Language English / Spanish - 39961 754476-39961
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE / AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady water sanitation sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE / AVISO AGUA NO POTABLE NO APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 39961 754476-39961
Product Name Bilingual Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 14 in Width x 20 in Height - Language English / Spanish - 39961
Safety / Warning Type HAZMAT (Hazaondous Material) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details