Brady Corporation Spanish Sign 39912

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 39912 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
39912
Spanish Sign 39912
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-39912-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39912-ND
Signs, Nameplates, Posters 2267-39912-ND
SPANISH SIGN

SPANISH SIGN

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO FUMAR - 39912 - 754476-39912 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO FUMAR - 39912
754476-39912
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO FUMAR - 39912 754476-39912
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in Spanish with the following text: PELIGRO NO FUMAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This smoking not permitted sign is printed with the following image: no smoking symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in Spanish with the following text: PELIGRO NO FUMAR. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 39912 2267-39912-ND 754476-39912
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO NO FUMAR - 39912
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details