Brady Corporation Brady B-120 Fiberglass Reinforced Polyester White Truck & Forklift Warehouse Traffic Sign - Language English / Spanish - TEXT: LOOK OUT FOR LIFT - 39909 39909

Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR LIFT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR LIFT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester White Truck & Forklift Warehouse Traffic Sign - Language English / Spanish - TEXT: LOOK OUT FOR LIFT - 39909 - 754473-39909 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Truck & Forklift Warehouse Traffic Sign - Language English / Spanish - TEXT: LOOK OUT FOR LIFT - 39909
754473-39909
Brady B-120 Fiberglass Reinforced Polyester White Truck & Forklift Warehouse Traffic Sign - Language English / Spanish - TEXT: LOOK OUT FOR LIFT - 39909 754473-39909
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR LIFT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady truck & forklift warehouse traffic sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: LOOK OUT FOR LIFT. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-39909
Product Name Brady B-120 Fiberglass Reinforced Polyester White Truck & Forklift Warehouse Traffic Sign - Language English / Spanish - TEXT: LOOK OUT FOR LIFT - 39909
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details