Brady Corporation Bilingual Sign 39880

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 39880 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
39880
Bilingual Sign 39880
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 39880 - 754476-39880 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 39880
754476-39880
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 39880 754476-39880
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: fire extinguisher symbol. This sign is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 39880 754476-39880
Product Name Bilingual Sign Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 39880
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 7873754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details