Brady Corporation Brady B-120 Fiberglass Reinforced Polyester White Smoking Not Permitted Sign - Language English / Spanish - TEXT: CAUTION NO SMOKING - 39836 39836

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION NO SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION NO SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester White Smoking Not Permitted Sign - Language English / Spanish - TEXT: CAUTION NO SMOKING - 39836 - 754473-39836 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Smoking Not Permitted Sign - Language English / Spanish - TEXT: CAUTION NO SMOKING - 39836
754473-39836
Brady B-120 Fiberglass Reinforced Polyester White Smoking Not Permitted Sign - Language English / Spanish - TEXT: CAUTION NO SMOKING - 39836 754473-39836
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION NO SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION NO SMOKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-39836
Product Name Brady B-120 Fiberglass Reinforced Polyester White Smoking Not Permitted Sign - Language English / Spanish - TEXT: CAUTION NO SMOKING - 39836
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger fork lift trucks
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details