Brady Corporation Bilingual Sign 39811

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 39811 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
39811
Bilingual Sign 39811
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39811 - 754476-39811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39811
754476-39811
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39811 754476-39811
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY / PELIGRO ESTE EQUIPO ENCIENDE AUTOMATICADANGER MENTE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER THIS EQUIPMENT STARTS AUTOMATICALLY / PELIGRO ESTE EQUIPO ENCIENDE AUTOMATICADANGER MENTE. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 39811 754476-39811
Product Name Bilingual Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 20 in Height - Language English / Spanish - 39811
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 1366409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep clear
Materials of Construction Plastic / Film; Vinyl
Width 0.1969 inches (5 mm)
View Details