Brady Corporation Spanish Sign 39789

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 39789 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
39789
Spanish Sign 39789
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 39789 - 754476-39789 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 39789
754476-39789
Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 39789 754476-39789
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 39789 754476-39789
Product Name Spanish Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 39789
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: radioactive material
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details