Brady Corporation Signs, Nameplates, Posters 39773

Description
SPANISH/CAUT HOT KEEP AWAY
Request a Quote Datasheet
Description
SPANISH/CAUT HOT KEEP AWAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-39773-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39773-ND
Signs, Nameplates, Posters 2267-39773-ND
SPANISH/CAUT HOT KEEP AWAY

SPANISH/CAUT HOT KEEP AWAY

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester White Machine & Equipment Sign - Language English / Spanish - TEXT: CAUTION HOT KEEP AWAY - 39773 - 754473-39773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Machine & Equipment Sign - Language English / Spanish - TEXT: CAUTION HOT KEEP AWAY - 39773
754473-39773
Brady B-120 Fiberglass Reinforced Polyester White Machine & Equipment Sign - Language English / Spanish - TEXT: CAUTION HOT KEEP AWAY - 39773 754473-39773
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION HOT KEEP AWAY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. This product is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION HOT KEEP AWAY. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-39773-ND 754473-39773
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester White Machine & Equipment Sign - Language English / Spanish - TEXT: CAUTION HOT KEEP AWAY - 39773
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details