R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: HELP KEEP THIS PLACE CLEAN / AYUDE A MANTENER ESTA AREA LIMPIA. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 39742 | 754476-39742 |
| Product Name | Bilingual Sign | Brady B-120 Fiberglass Reinforced Polyester Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 20 in Height - Language English / Spanish - 39742 |
| Materials of Construction | Fiberglass | Fiberglass Reinforced Polyester |