Brady Corporation Spanish Sign 39731

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 39731 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
39731
Spanish Sign 39731
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-39731-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39731-ND
Signs, Nameplates, Posters 2267-39731-ND
B120 10X14 BL/BKWT SPANISH/KEEP

B120 10X14 BL/BKWT SPANISH/KEEP

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 39731 - 754476-39731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 39731
754476-39731
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 39731 754476-39731
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in Spanish with the following text: AVISO MANTENGA ESTA PUERTA CERRADA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in Spanish with the following text: AVISO MANTENGA ESTA PUERTA CERRADA. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 39731 2267-39731-ND 754476-39731
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Door, Gate & Pathway Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO MANTENGA ESTA PUERTA CERRADA - 39731
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details