SPANISH/CAUT THIS DOOR MUST BE
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady door, gate & pathway sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. This item is written in Spanish with the following text: CAUT THIS DOOR MUST BE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-39730-ND | 754473-39730 |
| Product Name | Signs, Nameplates, Posters | Brady B-120 Fiberglass Reinforced Polyester Door, Gate & Pathway Sign - Language Spanish - TEXT: CAUT THIS DOOR MUST BE - 39730 |
| Materials of Construction | Fiberglass Reinforced Polyester |