Brady Corporation Signs, Nameplates, Posters 39676

Description
SPANISH/WRNG LEAD WORK AREA PO
Request a Quote Datasheet
Description
SPANISH/WRNG LEAD WORK AREA PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-39676-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39676-ND
Signs, Nameplates, Posters 2267-39676-ND
SPANISH/WRNG LEAD WORK AREA PO

SPANISH/WRNG LEAD WORK AREA PO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 10.1 in Width x 7.2 in Height - Language English / Spanish - TEXT: WARNING LEAD WORK AREA PO - 39 - 754473-39676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 10.1 in Width x 7.2 in Height - Language English / Spanish - TEXT: WARNING LEAD WORK AREA PO - 39
754473-39676
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 10.1 in Width x 7.2 in Height - Language English / Spanish - TEXT: WARNING LEAD WORK AREA PO - 39 754473-39676
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10.1 in width and a 7.2 in height. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: WARNING LEAD WORK AREA PO. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10.1 in width and a 7.2 in height. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: WARNING LEAD WORK AREA PO. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-39676-ND 754473-39676
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 10.1 in Width x 7.2 in Height - Language English / Spanish - TEXT: WARNING LEAD WORK AREA PO - 39
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Labels - 1812250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details