Brady Corporation Brady B-120 Fiberglass Reinforced Polyester White Safety Sign - 13.8 in Width x 0.1 in Height - Language English / Spanish - TEXT: DANGER KEEP OFF - 39604 39604

Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 13.8 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP OFF. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 13.8 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP OFF. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester White Safety Sign - 13.8 in Width x 0.1 in Height - Language English / Spanish - TEXT: DANGER KEEP OFF - 39604 - 754473-39604 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Safety Sign - 13.8 in Width x 0.1 in Height - Language English / Spanish - TEXT: DANGER KEEP OFF - 39604
754473-39604
Brady B-120 Fiberglass Reinforced Polyester White Safety Sign - 13.8 in Width x 0.1 in Height - Language English / Spanish - TEXT: DANGER KEEP OFF - 39604 754473-39604
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 13.8 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP OFF. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady safety sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 13.8 in width and a 0.1 in height. Color is often an important factor for proper awareness and conveyance. This safety sign is designed with a white background and text and/or image color(s) of black / red. This part is designed for bilingual use. It is written in English / Spanish with the following text: DANGER KEEP OFF. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-39604
Product Name Brady B-120 Fiberglass Reinforced Polyester White Safety Sign - 13.8 in Width x 0.1 in Height - Language English / Spanish - TEXT: DANGER KEEP OFF - 39604
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details