Brady Corporation Signs, Nameplates, Posters 39591

Description
B120 7X10 SPANISH/DNGR HIGH VOLT
Request a Quote Datasheet
Description
B120 7X10 SPANISH/DNGR HIGH VOLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-39591-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39591-ND
Signs, Nameplates, Posters 2267-39591-ND
B120 7X10 SPANISH/DNGR HIGH VOLT

B120 7X10 SPANISH/DNGR HIGH VOLT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLT KEEP - 39591 - 754473-39591 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLT KEEP - 39591
754473-39591
Brady B-120 Fiberglass Reinforced Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLT KEEP - 39591 754473-39591
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLT KEEP. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady electrical safety sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLT KEEP. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-39591-ND 754473-39591
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Electrical Safety Sign - 10 in Width x 7 in Height - Language English / Spanish - TEXT: DANGER HIGH VOLT KEEP - 39591
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Labels - 434607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details