R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in Spanish with the following text: ADVERTENCIA PROHIBIDO EL PASO. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 39567 | 754476-39567 |
| Product Name | Spanish Sign | Brady B-120 Fiberglass Reinforced Polyester Rectangle Orange Restricted Area / No Trespassing Sign - 10 in Width x 14 in Height - Language Spanish - TEXT: ADVERTENCIA PROHIBIDO EL PASO - 39567 |
| Materials of Construction | Fiberglass | Fiberglass Reinforced Polyester |