Brady Corporation Bilingual Sign 39506

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 39506 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
39506
Bilingual Sign 39506
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-39506-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39506-ND
Signs, Nameplates, Posters 2267-39506-ND
B120,20X14,RED,BLK/W HT,HIGH VOLT

B120,20X14,RED,BLK/WHT,HIGH VOLT

Buy Now Datasheet
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 20 in Height - Language English / Spanish - 39506 - 754476-39506 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 20 in Height - Language English / Spanish - 39506
754476-39506
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 20 in Height - Language English / Spanish - 39506 754476-39506
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 39506 2267-39506-ND 754476-39506
Product Name Bilingual Sign Signs, Nameplates, Posters Brady Bradyglo B-120 Fiberglass Reinforced Polyester Rectangle White Electrical Safety Sign - 14 in Width x 20 in Height - Language English / Spanish - 39506
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details