Brady Corporation Bilingual Sign 39503

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 39503 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
39503
Bilingual Sign 39503
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-39503-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39503-ND
Signs, Nameplates, Posters 2267-39503-ND
B120,20X14,RED,BLK/W HT,DO NOT EN

B120,20X14,RED,BLK/WHT,DO NOT EN

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO DO NOT ENTER / NO E - 754476-39503 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO DO NOT ENTER / NO E
754476-39503
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO DO NOT ENTER / NO E 754476-39503
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO DO NOT ENTER / NO ENTRE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady restricted area / no trespassing sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER / PELIGRO DO NOT ENTER / NO ENTRE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 39503 2267-39503-ND 754476-39503
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Restricted Area / No Trespassing Sign - 14 in Width x 20 in Height - Language English / Spanish - TEXT: DANGER / PELIGRO DO NOT ENTER / NO E
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 655348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details