Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 13.8 in Width x 9.8 in Height - Language English / Spanish - TEXT: DANGER CHLORINE - 39156 39156

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 13.8 in width and a 9.8 in height. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 13.8 in width and a 9.8 in height. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 13.8 in Width x 9.8 in Height - Language English / Spanish - TEXT: DANGER CHLORINE - 39156 - 754473-39156 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 13.8 in Width x 9.8 in Height - Language English / Spanish - TEXT: DANGER CHLORINE - 39156
754473-39156
Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 13.8 in Width x 9.8 in Height - Language English / Spanish - TEXT: DANGER CHLORINE - 39156 754473-39156
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 13.8 in width and a 9.8 in height. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 13.8 in width and a 9.8 in height. This item is designed for bilingual use. It is written in English / Spanish with the following text: DANGER CHLORINE. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-39156
Product Name Brady B-120 Fiberglass Reinforced Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 13.8 in Width x 9.8 in Height - Language English / Spanish - TEXT: DANGER CHLORINE - 39156
Safety / Warning Type HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details