Brady Corporation Brady B-401 Plastic Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - 39152 39152

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ATMOSFERA PELIGROSA REVISE EL NIVEL DE OXIGENO ANTES Y DURANTE LA ENTRADA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ATMOSFERA PELIGROSA REVISE EL NIVEL DE OXIGENO ANTES Y DURANTE LA ENTRADA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 Plastic Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - 39152 - 754473-39152 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Plastic Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - 39152
754473-39152
Brady B-401 Plastic Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - 39152 754473-39152
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ATMOSFERA PELIGROSA REVISE EL NIVEL DE OXIGENO ANTES Y DURANTE LA ENTRADA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady confined space sign is constructed using plastic which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ATMOSFERA PELIGROSA REVISE EL NIVEL DE OXIGENO ANTES Y DURANTE LA ENTRADA. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-39152
Product Name Brady B-401 Plastic Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - 39152
Materials of Construction Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details