Brady Corporation Spanish Sign 39151

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 39151 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
39151
Spanish Sign 39151
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-39151-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39151-ND
Signs, Nameplates, Posters 2267-39151-ND
B401 10X14 RED/BLK/WHT DANGER/SP

B401 10X14 RED/BLK/WHT DANGER/SP

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39151 - 754476-39151 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39151
754476-39151
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39151 754476-39151
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady confined space sign is made from polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 39151 2267-39151-ND 754476-39151
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Confined Space Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39151
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3381655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details