Brady Corporation Spanish Sign 39138

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 39138 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
39138
Spanish Sign 39138
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-39138-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39138-ND
Signs, Nameplates, Posters 2267-39138-ND
B401 10X14 RED/BLK/WHT SPANISH

B401 10X14 RED/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO SUSTANCIAS QUIMICAS PELIGROSAS - 39138 - 754476-39138 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO SUSTANCIAS QUIMICAS PELIGROSAS - 39138
754476-39138
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO SUSTANCIAS QUIMICAS PELIGROSAS - 39138 754476-39138
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in Spanish with the following text: PELIGRO SUSTANCIAS QUIMICAS PELIGROSAS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in Spanish with the following text: PELIGRO SUSTANCIAS QUIMICAS PELIGROSAS. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 39138 2267-39138-ND 754476-39138
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: PELIGRO SUSTANCIAS QUIMICAS PELIGROSAS - 39138
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Warning, Earth, Card Of 12; Label Type Te Connectivity - 54M4100 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details