Brady Corporation Spanish Sign 39124

Description
Spanish Sign
Request a Quote Datasheet
Description
Spanish Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 39124 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
39124
Spanish Sign 39124
Spanish Sign

Spanish Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-39124-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39124-ND
Signs, Nameplates, Posters 2267-39124-ND
B401 7X10 RED/BLK/WHT SPANISH

B401 7X10 RED/BLK/WHT SPANISH

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39124 - 754476-39124 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39124
754476-39124
Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39124 754476-39124
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady confined space sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This confined space sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in Spanish with the following text: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 39124 2267-39124-ND 754476-39124
Product Name Spanish Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Confined Space Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ESPACIO CERRADO ENTRADA SOLO CON PERMISO - 39124
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Ear protection
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details