Brady Corporation Signs, Nameplates, Posters 39105

Description
B401 7X10 RED/BLK/WHT
Request a Quote Datasheet
Description
B401 7X10 RED/BLK/WHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-39105-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-39105-ND
Signs, Nameplates, Posters 2267-39105-ND
B401 7X10 RED/BLK/WHT

B401 7X10 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ALMACENAMIENTO DE QUIMICOS - 39105 - 754473-39105 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ALMACENAMIENTO DE QUIMICOS - 39105
754473-39105
Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ALMACENAMIENTO DE QUIMICOS - 39105 754473-39105
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALMACENAMIENTO DE QUIMICOS. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This sign is written in Spanish with the following text: PELIGRO ALMACENAMIENTO DE QUIMICOS. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-39105-ND 754473-39105
Product Name Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Chemical, Biohazard, Hazardous & Flammable Material Sign - 10 in Width x 7 in Height - Language Spanish - TEXT: PELIGRO ALMACENAMIENTO DE QUIMICOS - 39105
Materials of Construction Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details