Brady Corporation Bilingual Sign 38997

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38997 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38997
Bilingual Sign 38997
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38997 - 754476-38997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38997
754476-38997
Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38997 754476-38997
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is designed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: WOMEN / DAMAS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This restroom sign is designed with a white background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This restroom sign is designed with the following image: women's restroom symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is designed for bilingual use. It is written in English / Spanish with the following text: WOMEN / DAMAS. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38997 754476-38997
Product Name Bilingual Sign Brady B-401 Polystyrene Rectangle White Restroom Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: WOMEN / DAMAS - 38997
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 4113475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details