R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is manufactured with the following image: fire extinguisher symbol. This product is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, OSHA standard(s).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 38994 | 754476-38994 |
| Product Name | Bilingual Sign | Brady Bradyglo B-401 High Impact Polystyrene Red Fire Equipment Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 38994 |
| Materials of Construction | Plastic / Film | High Impact Polystyrene |