BILING/ EYE WSH ST W/PICTO
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. The material used in the construction for this eyewash & shower sign is identified as B-401. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Often, many signs include images to help support the text or are simply used to create the message themselves. This eyewash & shower sign is printed with the following image: eye wash symbol. This sign is designed for bilingual use. It is written in English / Spanish with the following text: EYE WASH STATION.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 2267-38992-ND | 754473-38992 |
| Product Name | Signs, Nameplates, Posters | Brady B-401 Eyewash & Shower Sign - 10 in Width x 14 in Height - Language English / Spanish - TEXT: EYE WASH STATION - 38992 |
| Materials of Construction | Polyester |