Brady Corporation Spanish Sign 38979

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38979 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38979
Spanish Sign 38979
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO - 38979 - 754476-38979 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO - 38979
754476-38979
Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO - 38979 754476-38979
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in Spanish with the following text: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal hygiene sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This personal hygiene sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in Spanish with the following text: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38979 754476-38979
Product Name Spanish Sign Brady B-401 Polystyrene Rectangle White Personal Hygiene Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AVISO LAVESE LAS MANOS ANTES DE SALIR DE ESTE CUARTO - 38979
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details