Brady Corporation Spanish Sign 38976

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38976 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38976
Spanish Sign 38976
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: NO FUMAR - 38976 - 754476-38976 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: NO FUMAR - 38976
754476-38976
Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: NO FUMAR - 38976 754476-38976
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in Spanish with the following text: NO FUMAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady smoking not permitted sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in Spanish with the following text: NO FUMAR. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38976 754476-38976
Product Name Spanish Sign Brady B-401 High Impact Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: NO FUMAR - 38976
Materials of Construction Plastic / Film High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details