Brady Corporation Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: SE PROHIBE COMER O BEBER EN ESTA AREA - 38905 38905

Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: SE PROHIBE COMER O BEBER EN ESTA AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: SE PROHIBE COMER O BEBER EN ESTA AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: SE PROHIBE COMER O BEBER EN ESTA AREA - 38905 - 754473-38905 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: SE PROHIBE COMER O BEBER EN ESTA AREA - 38905
754473-38905
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: SE PROHIBE COMER O BEBER EN ESTA AREA - 38905 754473-38905
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: SE PROHIBE COMER O BEBER EN ESTA AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This food, beverage & smoking sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in Spanish with the following text: SE PROHIBE COMER O BEBER EN ESTA AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-38905
Product Name Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: SE PROHIBE COMER O BEBER EN ESTA AREA - 38905
Materials of Construction High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 284601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details