Brady Corporation Spanish Sign 38904

Description
Spanish Sign
Description
Spanish Sign

Suppliers

Company
Product
Description
Supplier Links
Spanish Sign - 38904 - Brady Corporation
Milwaukee, WI, USA
Spanish Sign
38904
Spanish Sign 38904
Spanish Sign

Spanish Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38904 - 754476-38904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38904
754476-38904
Brady B-401 Polystyrene Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38904 754476-38904
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in Spanish with the following text: AYUDE A MANTENER ESTA AREA LIMPIA. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 38904 754476-38904
Product Name Spanish Sign Brady B-401 Polystyrene Rectangle Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Language Spanish - TEXT: AYUDE A MANTENER ESTA AREA LIMPIA - 38904
Materials of Construction Plastic / Film Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 550549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Anti-static
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details