Brady Corporation Bilingual Sign 38848

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 38848 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
38848
Bilingual Sign 38848
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-38848-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-38848-ND
Signs, Nameplates, Posters 2267-38848-ND
B401 14X10 BLU/BLK/WH BILING/NTC

B401 14X10 BLU/BLK/WH BILING/NTC

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38848 - 754476-38848 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38848
754476-38848
Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38848 754476-38848
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA / AVISO PROHIBIDO CONSUMIR BEBIDAS Y ALIMENTOS EN ESTA AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady food, beverage & smoking sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NO EATING OR DRINKING IN THIS AREA / AVISO PROHIBIDO CONSUMIR BEBIDAS Y ALIMENTOS EN ESTA AREA. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 38848 2267-38848-ND 754476-38848
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Food, Beverage & Smoking Sign - 10 in Width x 14 in Height - Language English / Spanish - 38848
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details